Littelfuse, Inc. 600W 30V TVS Protection Diode P6SMB30SAT3G

Description
TVS DIODE 600W 30V SMB Product overview: P6SMB30SAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB30SAT3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS DIODE 600W 30V SMB Product overview: P6SMB30SAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB30SAT3G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600W 30V TVS Protection Diode - 144-P6SMB30SAT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 30V TVS Protection Diode
144-P6SMB30SAT3G
600W 30V TVS Protection Diode 144-P6SMB30SAT3G
TVS DIODE 600W 30V SMB Product overview: P6SMB30SAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB30SAT3G can be used for catalog matching and distributor lookup.

TVS DIODE 600W 30V SMB Product overview: P6SMB30SAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB30SAT3G can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - P6SMB30SAT3G - 888438-P6SMB30SAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB30SAT3G
888438-P6SMB30SAT3G
TVS - TVS - Diodes - P6SMB30SAT3G 888438-P6SMB30SAT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 888438-P6SMB30SAT3G Series: * Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 888438-P6SMB30SAT3G
Series: *
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB30SAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB30SAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB30SAT3G
TVS DIODE 600W 30V SMB

TVS DIODE 600W 30V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB30SAT3G 888438-P6SMB30SAT3G P6SMB30SAT3G
Product Name 600W 30V TVS Protection Diode TVS - TVS - Diodes - P6SMB30SAT3G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Unlock Full Specs
to access all available technical data