THYRISTOR, SURGE PROTECTOR, 550V, DO-214AA-2; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:700V; No. of Circuits:2Circuits; Product Range:- RoHS Compliant: Yes
THYRISTOR, SURGE PROTECTOR, 550V, DO-214AA-2, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:700V; No. of Circuits:2Circuits RoHS Compliant: Yes
SIDACTOR BI 550V 100A DO214 2L
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 66W7655 | P6002SBLRP |
| Product Name | Thyristor, Surge Protector, 550V, Do-214Aa-2; Reverse Stand-Off Voltage Vrwm Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Diode Applications | Protector |