THYRISTOR 550V 150A DO214AA
PROTECTION THYRISTOR, 550V, SDO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:700V; No. of Circuits:1Circuits; Peak Pulse Current RoHS Compliant: Yes
THYRISTOR 550V 150A DO214AA
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | P6002SALRP | 33AC0826 | P6002SALRP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Protection Thyristor, 550V, Sdo-214Aa; Reverse Stand-Off Voltage Vrwm Littelfuse | Thyristors |
| Package | DO-214AA |