Littelfuse, Inc. Thyristors P6002ABL

Description
THYRISTOR 275V/550V 250A TO220-3
Datasheet
Description
THYRISTOR 275V/550V 250A TO220-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - P6002ABL - ODG (Origin Data Global)
Shenzhen, China
Thyristors
P6002ABL
Thyristors P6002ABL
THYRISTOR 275V/550V 250A TO220-3

THYRISTOR 275V/550V 250A TO220-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - P6002ABL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
P6002ABL
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P6002ABL
THYRISTOR 275V/550V 250A TO220-3

THYRISTOR 275V/550V 250A TO220-3

Supplier's Site
Sidactor, 275V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse - 26K7210 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 275V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse
26K7210
Sidactor, 275V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse 26K7210
SIDACTOR, 275V, TO-220; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:80A; Product Range:- RoHS Compliant: Yes

SIDACTOR, 275V, TO-220; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:80A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P6002ABL P6002ABL 26K7210
Product Name Thyristors Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Sidactor, 275V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse
Package TO-220; TO-220 Modified
Unlock Full Specs
to access all available technical data