Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
TVS DO15 356V 400W BIDIR
| Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE440C | P4KE440C |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE440C | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | |
| Package | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts |