Win Source Part Number: 1379411-P4802AB
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SIDACtor®
Package: Bulk
Product Status: Obsolete
Package / Case: 3-SIP
Supplier Device Package: TO-220 Modified
Mounting Type: Through Hole
HTSUS: 8541.30.0080
Capacitance: 50pF, 85pF
ECCN: EAR99
Current - Peak Pulse (10/1000µs): 80 A
Voltage - Off State: 220V, 440V
Voltage - Breakover: 300V, 600V
Current - Peak Pulse (8/20µs): 250 A
Current - Hold (Ih): 150 mA
Number of Elements: 2
Voltage - On State: 4 V
THYRISTOR 220V/440V 250A TO220-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1379411-P4802AB | P4802AB |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Package | 3-SIP | TO-220; TO-220 Modified |