THYRISTOR, SURGE PROTECTOR, 400V, DO-214AA-2, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:530V; No. of Circuits:1Circuits RoHS Compliant: Yes
THYRISTOR, SURGE PROTECTOR, 400V, DO-214AA-2; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:530V; No. of Circuits:1Circuits; Product Range:- RoHS Compliant: Yes
THYRISTOR 400V 400A DO214AA
THYRISTOR 400V 400A DO214AA
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64W6994 | P4500SCLRP | P4500SCLRP |
| Product Name | Thyristor, Surge Protector, 400V, Do-214Aa-2, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse | Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Diode Applications | Protector |