Win Source Part Number: 1361817-P4500Q22CLRP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Q2L
Package: Tape & Reel
Product Status: Active
Package / Case: 2-TDFN
Supplier Device Package: 2-QFN (3.3x3.3)
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
Capacitance: 45pF
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 400V
Current - Hold (Ih): 150 mA
Number of Elements: 1
Voltage - On State: 5 V
THYRISTOR, SURGE PROTECTOR, 500V, QFN-2, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:QFN; Thyristor Type:SIDAC; Breakover Voltage Max:-; No. of Circuits:1Circuits; Product Range:- RoHS Compliant: Yes
THYRISTOR, SURGE PROTECTOR, 500V, QFN-2; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:QFN; Thyristor Type:SIDAC; Breakover Voltage Max:-; No. of Circuits:1Circuits; Peak Pulse Current Ippm:500A RoHS Compliant: Yes
SIDACTOR 400V 500A QFN 3.3X3.3
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361817-P4500Q22CLRP | 64W6993 | P4500Q22CLRP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristor, Surge Protector, 500V, Qfn-2, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Package | 2-TDFN | 2-QFN (3.3x3.3) |