SIDACTOR BI 380V 500A DO214 2L
THYRISTOR, SURGE PROTECTOR, 380V, DO-214AA-2, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:500V; No. of Circuits:2Circuits RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P4202SCLRP | 64W6992 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristor, Surge Protector, 380V, Do-214Aa-2, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | DO-214AA |