Littelfuse, Inc. TVS - TVS - Thyristors - P3500SDLRP P3500SDLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085489-P3500SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 65pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085489-P3500SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 65pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3500SDLRP - 1085489-P3500SDLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3500SDLRP
1085489-P3500SDLRP
TVS - TVS - Thyristors - P3500SDLRP 1085489-P3500SDLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085489-P3500SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 65pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085489-P3500SDLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 65pF
Number of Elements: 1
Voltage - Off State: 320V
Voltage - Breakover: 400V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 1000A (1kA)
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 200A
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3500SDLRP
Thyristor Surge Protection Devices (TSPD) P3500SDLRP
Thyristor Surge Protection Devices (TSPD) HIGH SURGE 320V 1000A

Thyristor Surge Protection Devices (TSPD) HIGH SURGE 320V 1000A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085489-P3500SDLRP P3500SDLRP
Product Name TVS - TVS - Thyristors - P3500SDLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD104N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details