Win Source Part Number: 1383114-P3500SCMC
Category: Circuit Protection>Transient
Series: SIDACtor®
Package: Bulk
Capacitance: 40pF
Current - Peak Pulse (10/1000µs): 100 A
Number of Elements: 1
Voltage - Off State: 320V
Voltage - Breakover: 400V
Voltage - On State: 5 V
Current - Hold (Ih): 150 mA
Current - Peak Pulse (8/20µs): 400 A
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Base Product Number: P3500
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,000 pcs
THYRISTOR 320V 400A DO214AA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1383114-P3500SCMC | P3500SCMC |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Package | DO-214AA, SMB | DO-214AA |