THYRISTOR 320V 150A DO214AA
SIDACTOR, 320V, DO-214AA, FULL REEL; No. of Pins:2Pins; Thyristor Type:SIDAC; Breakover Voltage Max:400V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A; Peak Off-State Voltage, Vdrm:320V; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P3500SALRP | 71J1272 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 320V, Do-214Aa, Full Reel; No. Of Pins Littelfuse |
| Package | DO-214AA |