Littelfuse, Inc. Automotive Grade 2 kA for High Surge Current Protection in DO-214AB P3500S3GLRP-A

Description
The automotive grade Pxxx0S3G-A series DO-214AB protection thyristors are components designed to protect AC power line located in hostile environments from overvoltage transients. The Pxxx0S3G-A series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces or AC and DC power supplies. These components switching voltage VS are much lower than alternative component. Designed to withstand a 4.0 kV (1.2/50 voltage, 8/20 current) combination wave surge per IEC 61000-4-5 and provide both overcurrent and overvoltage protection for the AC line High reliability application and automotive grade AEC-Q101 qualified High surge rating 8/20 2000A protection20 High surge SIDACtor designed in a surface mount and compact DO-214AB package Low voltage overshoot Low on-state voltage Fails short circuit when surged in Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c pass class 1/1A/2 IEC 61000-4-2 ESD 20kV (Air), 30 kV (Contact) UL recognized compound meeting flammability rating V-0 Component properties do not degrade after multiple surge events within its limits
Datasheet
Description
The automotive grade Pxxx0S3G-A series DO-214AB protection thyristors are components designed to protect AC power line located in hostile environments from overvoltage transients. The Pxxx0S3G-A series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces or AC and DC power supplies. These components switching voltage VS are much lower than alternative component. Designed to withstand a 4.0 kV (1.2/50 voltage, 8/20 current) combination wave surge per IEC 61000-4-5 and provide both overcurrent and overvoltage protection for the AC line High reliability application and automotive grade AEC-Q101 qualified High surge rating 8/20 2000A protection20 High surge SIDACtor designed in a surface mount and compact DO-214AB package Low voltage overshoot Low on-state voltage Fails short circuit when surged in Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c pass class 1/1A/2 IEC 61000-4-2 ESD 20kV (Air), 30 kV (Contact) UL recognized compound meeting flammability rating V-0 Component properties do not degrade after multiple surge events within its limits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade 2 kA for High Surge Current Protection in DO-214AB - P3500S3GLRP-A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Grade 2 kA for High Surge Current Protection in DO-214AB
P3500S3GLRP-A
Automotive Grade 2 kA for High Surge Current Protection in DO-214AB P3500S3GLRP-A
The automotive grade Pxxx0S3G-A series DO-214AB protection thyristors are components designed to protect AC power line located in hostile environments from overvoltage transients. The Pxxx0S3G-A series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces or AC and DC power supplies. These components switching voltage VS are much lower than alternative component. Designed to withstand a 4.0 kV (1.2/50 voltage, 8/20 current) combination wave surge per IEC 61000-4-5 and provide both overcurrent and overvoltage protection for the AC line High reliability application and automotive grade AEC-Q101 qualified High surge rating 8/20 2000A protection20 High surge SIDACtor designed in a surface mount and compact DO-214AB package Low voltage overshoot Low on-state voltage Fails short circuit when surged in Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c pass class 1/1A/2 IEC 61000-4-2 ESD 20kV (Air), 30 kV (Contact) UL recognized compound meeting flammability rating V-0 Component properties do not degrade after multiple surge events within its limits

The automotive grade Pxxx0S3G-A series DO-214AB protection thyristors are components designed to protect AC power line located in hostile environments from overvoltage transients. The Pxxx0S3G-A series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces or AC and DC power supplies. These components switching voltage VS are much lower than alternative component. Designed to withstand a 4.0 kV (1.2/50 voltage, 8/20 current) combination wave surge per IEC 61000-4-5 and provide both overcurrent and overvoltage protection for the AC line High reliability application and automotive grade AEC-Q101 qualified High surge rating 8/20 2000A protection20 High surge SIDACtor designed in a surface mount and compact DO-214AB package Low voltage overshoot Low on-state voltage Fails short circuit when surged in Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c pass class 1/1A/2 IEC 61000-4-2 ESD 20kV (Air), 30 kV (Contact) UL recognized compound meeting flammability rating V-0 Component properties do not degrade after multiple surge events within its limits

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P3500S3GLRP-A
Product Name Automotive Grade 2 kA for High Surge Current Protection in DO-214AB
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B561-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details