Littelfuse, Inc. QFN SIDACtor® Device P3500Q12BLRP

Description
The Q2L SIDACtor series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as line cards, modems, phones, fax machines, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 75 A for 5x310/10x700µs ITU/YDT waveform 80 A for 10x1000µs GR 1089 waveform 100 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology Recognized under UL E133083 file number
Request a Quote Datasheet
Description
The Q2L SIDACtor series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as line cards, modems, phones, fax machines, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 75 A for 5x310/10x700µs ITU/YDT waveform 80 A for 10x1000µs GR 1089 waveform 100 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology Recognized under UL E133083 file number
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN SIDACtor® Device - P3500Q12BLRP - Littelfuse, Inc.
Rosemont, IL, United States
QFN SIDACtor® Device
P3500Q12BLRP
QFN SIDACtor® Device P3500Q12BLRP
The Q2L SIDACtor series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as line cards, modems, phones, fax machines, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 75 A for 5x310/10x700µs ITU/YDT waveform 80 A for 10x1000µs GR 1089 waveform 100 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology Recognized under UL E133083 file number

The Q2L SIDACtor series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as line cards, modems, phones, fax machines, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 75 A for 5x310/10x700µs ITU/YDT waveform 80 A for 10x1000µs GR 1089 waveform 100 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology Recognized under UL E133083 file number

Supplier's Site Datasheet
TVS - TVS - Thyristors - P3500Q12BLRP - 791135-P3500Q12BLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3500Q12BLRP
791135-P3500Q12BLRP
TVS - TVS - Thyristors - P3500Q12BLRP 791135-P3500Q12BLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 791135-P3500Q12BLRP Series: SIDACtor Packaging: Reel package Package: 2-TDFN Mounting: SMD Capacitance: 30pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P3500Q12B Categories: Circuit Protection Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791135-P3500Q12BLRP
Series: SIDACtor
Packaging: Reel package
Package: 2-TDFN
Mounting: SMD
Capacitance: 30pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 1
Voltage - Off State: 320V
Voltage - Breakover: 400V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: P3500Q12B
Categories: Circuit Protection
Introduction Date: September 28, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3500Q12BLRP
Thyristor Surge Protection Devices (TSPD) P3500Q12BLRP
Thyristor Surge Protection Devices (TSPD) 320V 100A SIDACtor Bi

Thyristor Surge Protection Devices (TSPD) 320V 100A SIDACtor Bi

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P3500Q12BLRP 791135-P3500Q12BLRP P3500Q12BLRP
Product Name QFN SIDACtor® Device TVS - TVS - Thyristors - P3500Q12BLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT215N18KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 401176 - Radwell International
Specs
Thyristor Type SCR
View Details
3 suppliers
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details