Littelfuse, Inc. Circuit Protection - TVS - Thyristors P3500FNLTP

Description
Win Source Part Number: 1000510-P3500FNLTP Category: Circuit Protection>TVS - Thyristors Series: Automotive, AEC-Q101, SIDACtor® Package: Tube Standard Package: 500 Capacitance: 450pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 4 V Current - Hold (Ih): 50 mA Current - Peak Pulse (8/20µs): 3 kA Mounting Type: Through Hole Package / Case: TO-262M-2 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F11684,-1024-P3500FN LTP
Request a Quote Datasheet
Description
Win Source Part Number: 1000510-P3500FNLTP Category: Circuit Protection>TVS - Thyristors Series: Automotive, AEC-Q101, SIDACtor® Package: Tube Standard Package: 500 Capacitance: 450pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 4 V Current - Hold (Ih): 50 mA Current - Peak Pulse (8/20µs): 3 kA Mounting Type: Through Hole Package / Case: TO-262M-2 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F11684,-1024-P3500FN LTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Thyristors - 1000510-P3500FNLTP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Thyristors
1000510-P3500FNLTP
Circuit Protection - TVS - Thyristors 1000510-P3500FNLTP
Win Source Part Number: 1000510-P3500FNLTP Category: Circuit Protection>TVS - Thyristors Series: Automotive, AEC-Q101, SIDACtor® Package: Tube Standard Package: 500 Capacitance: 450pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 4 V Current - Hold (Ih): 50 mA Current - Peak Pulse (8/20µs): 3 kA Mounting Type: Through Hole Package / Case: TO-262M-2 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F11684,-1024-P3500FN LTP

Win Source Part Number: 1000510-P3500FNLTP
Category: Circuit Protection>TVS - Thyristors
Series: Automotive, AEC-Q101, SIDACtor®
Package: Tube
Standard Package: 500
Capacitance: 450pF
Number of Elements: 1
Voltage - Off State: 320V
Voltage - Breakover: 400V
Voltage - On State: 4 V
Current - Hold (Ih): 50 mA
Current - Peak Pulse (8/20µs): 3 kA
Mounting Type: Through Hole
Package / Case: TO-262M-2
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F11684,-1024-P3500FNLTP

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3500FNLTP
Thyristor Surge Protection Devices (TSPD) P3500FNLTP
Thyristor Surge Protection Devices (TSPD) 320V 3kA BI TO262M AEC-Q101

Thyristor Surge Protection Devices (TSPD) 320V 3kA BI TO262M AEC-Q101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1000510-P3500FNLTP P3500FNLTP
Product Name Circuit Protection - TVS - Thyristors Thyristor Surge Protection Devices (TSPD)
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B521SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristor Discs - T2563NH80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T17240L-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
2 suppliers
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details