Littelfuse, Inc. TVS - TVS - Thyristors - P3500EBRP2 P3500EBRP2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 929842-P3500EBRP2 Series: SIDACtor® Features: 320V Off-State 250 A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Package: Reel - TR Mounting: Through Hole Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 929842-P3500EBRP2 Series: SIDACtor® Features: 320V Off-State 250 A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Package: Reel - TR Mounting: Through Hole Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3500EBRP2 - 929842-P3500EBRP2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3500EBRP2
929842-P3500EBRP2
TVS - TVS - Thyristors - P3500EBRP2 929842-P3500EBRP2
Manufacturer: Littelfuse Inc. Win Source Part Number: 929842-P3500EBRP2 Series: SIDACtor® Features: 320V Off-State 250 A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Package: Reel - TR Mounting: Through Hole Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 929842-P3500EBRP2
Series: SIDACtor®
Features: 320V Off-State 250 A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Package: Reel - TR
Mounting: Through Hole
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 929842-P3500EBRP2
Product Name TVS - TVS - Thyristors - P3500EBRP2
Package Type Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B561SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details