The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085482-P3300AA61
Packaging: Bulk
Mounting: Through Hole
Capacitance: 35pF
Number of Elements: 1
Voltage - Off State: 300V
Voltage - Breakover: 360V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: TO-220-2
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Thyristor Surge Protection Devices 300V 20A 2-Pin TO-220 Modified(61) Product overview: P3300AA61 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 300V, 20A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P3300AA61 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | P3300AA61 | 1085482-P3300AA61 | 300-P3300AA61 |
| Product Name | Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx0AA61 - P3300AA61 | TVS - TVS - Thyristors - P3300AA61 | 300V 20A TO-220 Triac |
| Thyristor Type | SCR; Sidac | Sidac |