Littelfuse, Inc. TVS - TVS - Thyristors - P3206UBLRP P3206UBLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085479-P3206UBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF, 30pF Number of Elements: 6 Voltage - Off State: 270V Voltage - Breakover: 350V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 6-SMD, Gull Wing Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085479-P3206UBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF, 30pF Number of Elements: 6 Voltage - Off State: 270V Voltage - Breakover: 350V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 6-SMD, Gull Wing Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3206UBLRP - 1085479-P3206UBLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3206UBLRP
1085479-P3206UBLRP
TVS - TVS - Thyristors - P3206UBLRP 1085479-P3206UBLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085479-P3206UBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF, 30pF Number of Elements: 6 Voltage - Off State: 270V Voltage - Breakover: 350V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 6-SMD, Gull Wing Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085479-P3206UBLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 20pF, 30pF
Number of Elements: 6
Voltage - Off State: 270V
Voltage - Breakover: 350V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: 6-SMD, Gull Wing
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3206UBLRP
Thyristor Surge Protection Devices (TSPD) P3206UBLRP
Thyristor Surge Protection Devices (TSPD) 270V 100A MS013 SIDACtor SYM

Thyristor Surge Protection Devices (TSPD) 270V 100A MS013 SIDACtor SYM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085479-P3206UBLRP P3206UBLRP
Product Name TVS - TVS - Thyristors - P3206UBLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT1900N16P55XPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers