Littelfuse, Inc. 270V 20A Triac P3203UARP

Description
Thyristor Surge Protection Devices 270V 20A 6-Pin Modified MS-013 T/R Product overview: P3203UARP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 270V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P3203UARP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thyristor Surge Protection Devices 270V 20A 6-Pin Modified MS-013 T/R Product overview: P3203UARP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 270V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P3203UARP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270V 20A Triac
300-P3203UARP
270V 20A Triac 300-P3203UARP
Thyristor Surge Protection Devices 270V 20A 6-Pin Modified MS-013 T/R Product overview: P3203UARP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 270V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P3203UARP can be used for catalog matching and distributor lookup.

Thyristor Surge Protection Devices 270V 20A 6-Pin Modified MS-013 T/R Product overview: P3203UARP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 270V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P3203UARP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P3203UARP - 1085477-P3203UARP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3203UARP
1085477-P3203UARP
TVS - TVS - Thyristors - P3203UARP 1085477-P3203UARP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085477-P3203UARP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF, 70pF Number of Elements: 3 Voltage - Off State: 270V Voltage - Breakover: 350V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: 6-SMD, Gull Wing Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085477-P3203UARP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 45pF, 70pF
Number of Elements: 3
Voltage - Off State: 270V
Voltage - Breakover: 350V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: 6-SMD, Gull Wing
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-P3203UARP 1085477-P3203UARP
Product Name 270V 20A Triac TVS - TVS - Thyristors - P3203UARP
Package Type SMD/SMT
Unlock Full Specs
to access all available technical data