SIDACTOR, 270V, TO-220; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:100A; Product Range:- RoHS Compliant: Yes
THYRISTOR 270V 400A TO220-3
THYRISTOR 270V 400A TO220-3
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 26K7102 | P3203ACL | P3203ACL |
| Product Name | Sidactor, 270V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors |
| RoHS Compliant | RoHS |