Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P3203AC P3203AC

Description
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations
Request a Quote Datasheet
Description
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P3203AC - P3203AC - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P3203AC
P3203AC
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P3203AC P3203AC
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations

The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standards UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations

Supplier's Site Datasheet
TVS - TVS - Thyristors - P3203AC - 719846-P3203AC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3203AC
719846-P3203AC
TVS - TVS - Thyristors - P3203AC 719846-P3203AC
Manufacturer: Littelfuse Inc. Win Source Part Number: 719846-P3203AC Packaging: Bulk Mounting Style: Through Hole Capacitance: 45pF, 70pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 3 Voltage - Off State: 270V Voltage - Breakover: 350V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Package: TO-220-3 No Tab Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 719846-P3203AC
Packaging: Bulk
Mounting Style: Through Hole
Capacitance: 45pF, 70pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 3
Voltage - Off State: 270V
Voltage - Breakover: 350V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Package: TO-220-3 No Tab
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Thyristors Thyristors
Product Number P3203AC 719846-P3203AC
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P3203AC TVS - TVS - Thyristors - P3203AC
Thyristor Type SCR; Thyristor Surge Suppressor; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010074V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT800N18P55XPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details