Littelfuse, Inc. Thyristors P3203ABL

Description
THYRISTOR 270V 250A TO220-3
Datasheet
Description
THYRISTOR 270V 250A TO220-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - P3203ABL - ODG (Origin Data Global)
Shenzhen, China
Thyristors
P3203ABL
Thyristors P3203ABL
THYRISTOR 270V 250A TO220-3

THYRISTOR 270V 250A TO220-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - P3203ABL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
P3203ABL
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P3203ABL
THYRISTOR 270V 250A TO220-3

THYRISTOR 270V 250A TO220-3

Supplier's Site
Sidactor, 270V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse - 26K7101 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 270V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse
26K7101
Sidactor, 270V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse 26K7101
SIDACTOR, 270V, TO-220; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:80A; Product Range:- RoHS Compliant: Yes

SIDACTOR, 270V, TO-220; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:80A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P3203ABL P3203ABL 26K7101
Product Name Thyristors Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Sidactor, 270V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse
Package TO-220; TO-220 Modified
Unlock Full Specs
to access all available technical data