Littelfuse, Inc. TVS - TVS - Thyristors - P3203AB60 P3203AB60

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234339-P3203AB60 Series: SIDACtor Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 No Tab Capacitance: 45pF, 70pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 3 Voltage - Off State: 270V Part Status: Obsolete(EOL) Voltage - Breakover: 350V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P3203AB60TP; P3203ABL60; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234339-P3203AB60 Series: SIDACtor Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 No Tab Capacitance: 45pF, 70pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 3 Voltage - Off State: 270V Part Status: Obsolete(EOL) Voltage - Breakover: 350V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P3203AB60TP; P3203ABL60; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3203AB60 - 1234339-P3203AB60 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3203AB60
1234339-P3203AB60
TVS - TVS - Thyristors - P3203AB60 1234339-P3203AB60
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234339-P3203AB60 Series: SIDACtor Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 No Tab Capacitance: 45pF, 70pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 3 Voltage - Off State: 270V Part Status: Obsolete(EOL) Voltage - Breakover: 350V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P3203AB60TP; P3203ABL60; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234339-P3203AB60
Series: SIDACtor
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-220-3 No Tab
Capacitance: 45pF, 70pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 3
Voltage - Off State: 270V
Part Status: Obsolete(EOL)
Voltage - Breakover: 350V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): P3203AB60TP; P3203ABL60;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1234339-P3203AB60
Product Name TVS - TVS - Thyristors - P3203AB60
Package Type TO-220-3 No Tab
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T501N70TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 7000 volts
View Details