Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P3203AAL

Description
THYRISTOR 270V 150A TO220-3
Description
THYRISTOR 270V 150A TO220-3

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - P3203AAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
P3203AAL
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P3203AAL
THYRISTOR 270V 150A TO220-3

THYRISTOR 270V 150A TO220-3

Supplier's Site
Sidactor, 270V, To-220M; Reverse Stand-Off Voltage Vrwm Littelfuse - 26K7100 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 270V, To-220M; Reverse Stand-Off Voltage Vrwm Littelfuse
26K7100
Sidactor, 270V, To-220M; Reverse Stand-Off Voltage Vrwm Littelfuse 26K7100
SIDACTOR, 270V, TO-220M; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:45A; Product Range:- RoHS Compliant: Yes

SIDACTOR, 270V, TO-220M; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:45A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P3203AAL 26K7100
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Sidactor, 270V, To-220M; Reverse Stand-Off Voltage Vrwm Littelfuse
Package TO-220; TO-220 Modified
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB56CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 704-15K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 2548542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X1-DFN1006-2
View Details