Littelfuse, Inc. TVS - TVS - Thyristors - P3100SDRP P3100SDRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085472-P3100SDRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085472-P3100SDRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3100SDRP - 1085472-P3100SDRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3100SDRP
1085472-P3100SDRP
TVS - TVS - Thyristors - P3100SDRP 1085472-P3100SDRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085472-P3100SDRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085472-P3100SDRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 70pF
Number of Elements: 1
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 1000A (1kA)
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 200A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1085472-P3100SDRP
Product Name TVS - TVS - Thyristors - P3100SDRP
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B514SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details