THYRISTOR 275V 400A DO214AA
THYRISTOR 275V 400A DO214AA
SIDACTOR, 275V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:350V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:400A; Peak RoHS Compliant: Yes
SIDACTOR, 275V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Vbo Max:350V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:400A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | P3100SCMCLRP | P3100SCMCLRP | 77Y7755 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors | Sidactor, 275V, Do-214Aa; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | DO-214AA |