Littelfuse, Inc. DO-214AA P3100SALRP-A

Description
Pxxx0SxL-A series is designed to protect automotive grade equipments such as vehicle infotainment system, device communication line and automotive camera data lines from damaging overvoltage transients. The series provides a surface mount solution that enables equipment to comply with global regulatory standards. Applicable Global Standards: TIA-968-A TIA-968-B ITU K.20/21 Enhanced Level* ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building IEC 61000-4-5 2nd Edition YD/T 1082 YD/T 993 YD/T 950 Regulatory Requirements: GR1089 INTER-BUILDING (SERIES” to “GR 1089 Intra-building Automotive grade AEC-Q101 qualified Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit. Fails short circuit when surged in excess of currents Low capacitance Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD- 609A.01) UL Recognized to UL 497B as an Isolated Loop Circuit Protector.
Datasheet
Description
Pxxx0SxL-A series is designed to protect automotive grade equipments such as vehicle infotainment system, device communication line and automotive camera data lines from damaging overvoltage transients. The series provides a surface mount solution that enables equipment to comply with global regulatory standards. Applicable Global Standards: TIA-968-A TIA-968-B ITU K.20/21 Enhanced Level* ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building IEC 61000-4-5 2nd Edition YD/T 1082 YD/T 993 YD/T 950 Regulatory Requirements: GR1089 INTER-BUILDING (SERIES” to “GR 1089 Intra-building Automotive grade AEC-Q101 qualified Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit. Fails short circuit when surged in excess of currents Low capacitance Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD- 609A.01) UL Recognized to UL 497B as an Isolated Loop Circuit Protector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DO-214AA - P3100SALRP-A - Littelfuse, Inc.
Rosemont, IL, United States
Pxxx0SxL-A series is designed to protect automotive grade equipments such as vehicle infotainment system, device communication line and automotive camera data lines from damaging overvoltage transients. The series provides a surface mount solution that enables equipment to comply with global regulatory standards. Applicable Global Standards: TIA-968-A TIA-968-B ITU K.20/21 Enhanced Level* ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building IEC 61000-4-5 2nd Edition YD/T 1082 YD/T 993 YD/T 950 Regulatory Requirements: GR1089 INTER-BUILDING (SERIES” to “GR 1089 Intra-building Automotive grade AEC-Q101 qualified Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit. Fails short circuit when surged in excess of currents Low capacitance Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD- 609A.01) UL Recognized to UL 497B as an Isolated Loop Circuit Protector.

Pxxx0SxL-A series is designed to protect automotive grade equipments such as vehicle infotainment system, device communication line and automotive camera data lines from damaging overvoltage transients. The series provides a surface mount solution that enables equipment to comply with global regulatory standards. Applicable Global Standards: TIA-968-A TIA-968-B ITU K.20/21 Enhanced Level* ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building IEC 61000-4-5 2nd Edition YD/T 1082 YD/T 993 YD/T 950 Regulatory Requirements: GR1089 INTER-BUILDING (SERIES” to “GR 1089 Intra-building Automotive grade AEC-Q101 qualified Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit. Fails short circuit when surged in excess of currents Low capacitance Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD- 609A.01) UL Recognized to UL 497B as an Isolated Loop Circuit Protector.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P3100SALRP-A
Product Name DO-214AA
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details