Littelfuse, Inc. Automotive Grade High Surge Current SIDACtor® - DO-214AB P3100S3NLRP-A

Description
The automotive grade Pxxx0S3N-A series DO-214AB protection thyristors are components designed to protect AC power line located in hostile environments from overvoltage transients. The Pxxx0S3N-A series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces or AC and DC power supplies. These components switching voltage VS are much lower than alternative component. This Pxxx0S3N-A series are rated 3000 A 8/20 μs, enabling equipment compliance with regulatory and customer surge requirements. Applicable Global Standards: TIA-968-A TIA-968-B ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building GR 1089 Intra-building IEC 61000-4-5, 2nd edition YD/T 1082 YD/T 993 YD/T 950 High reliability application and automotive grade AEC-Q101 qualified High surge rating 8/20 μs 3000 A protection High surge SIDACtor designed in a surface mount and compact DO-214AB package Low voltage overshoot Low on-state voltage Fails short circuit when surged in excess of ratings Component properties do not degrade after multiple surge events within its limits Fast response in microseconds RoHS compliant and Halogenfree Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin (Sn) (IPC/JEDEC J-STD609A.01)
Datasheet
Description
The automotive grade Pxxx0S3N-A series DO-214AB protection thyristors are components designed to protect AC power line located in hostile environments from overvoltage transients. The Pxxx0S3N-A series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces or AC and DC power supplies. These components switching voltage VS are much lower than alternative component. This Pxxx0S3N-A series are rated 3000 A 8/20 μs, enabling equipment compliance with regulatory and customer surge requirements. Applicable Global Standards: TIA-968-A TIA-968-B ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building GR 1089 Intra-building IEC 61000-4-5, 2nd edition YD/T 1082 YD/T 993 YD/T 950 High reliability application and automotive grade AEC-Q101 qualified High surge rating 8/20 μs 3000 A protection High surge SIDACtor designed in a surface mount and compact DO-214AB package Low voltage overshoot Low on-state voltage Fails short circuit when surged in excess of ratings Component properties do not degrade after multiple surge events within its limits Fast response in microseconds RoHS compliant and Halogenfree Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin (Sn) (IPC/JEDEC J-STD609A.01)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade High Surge Current SIDACtor® - DO-214AB - P3100S3NLRP-A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Grade High Surge Current SIDACtor® - DO-214AB
P3100S3NLRP-A
Automotive Grade High Surge Current SIDACtor® - DO-214AB P3100S3NLRP-A
The automotive grade Pxxx0S3N-A series DO-214AB protection thyristors are components designed to protect AC power line located in hostile environments from overvoltage transients. The Pxxx0S3N-A series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces or AC and DC power supplies. These components switching voltage VS are much lower than alternative component. This Pxxx0S3N-A series are rated 3000 A 8/20 μs, enabling equipment compliance with regulatory and customer surge requirements. Applicable Global Standards: TIA-968-A TIA-968-B ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building GR 1089 Intra-building IEC 61000-4-5, 2nd edition YD/T 1082 YD/T 993 YD/T 950 High reliability application and automotive grade AEC-Q101 qualified High surge rating 8/20 μs 3000 A protection High surge SIDACtor designed in a surface mount and compact DO-214AB package Low voltage overshoot Low on-state voltage Fails short circuit when surged in excess of ratings Component properties do not degrade after multiple surge events within its limits Fast response in microseconds RoHS compliant and Halogenfree Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin (Sn) (IPC/JEDEC J-STD609A.01)

The automotive grade Pxxx0S3N-A series DO-214AB protection thyristors are components designed to protect AC power line located in hostile environments from overvoltage transients. The Pxxx0S3N-A series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces or AC and DC power supplies. These components switching voltage VS are much lower than alternative component. This Pxxx0S3N-A series are rated 3000 A 8/20 μs, enabling equipment compliance with regulatory and customer surge requirements. Applicable Global Standards: TIA-968-A TIA-968-B ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building GR 1089 Intra-building IEC 61000-4-5, 2nd edition YD/T 1082 YD/T 993 YD/T 950 High reliability application and automotive grade AEC-Q101 qualified High surge rating 8/20 μs 3000 A protection High surge SIDACtor designed in a surface mount and compact DO-214AB package Low voltage overshoot Low on-state voltage Fails short circuit when surged in excess of ratings Component properties do not degrade after multiple surge events within its limits Fast response in microseconds RoHS compliant and Halogenfree Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin (Sn) (IPC/JEDEC J-STD609A.01)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P3100S3NLRP-A
Product Name Automotive Grade High Surge Current SIDACtor® - DO-214AB
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B621-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TDB6HK180N16RRPB11BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details