Littelfuse, Inc. QFN SIDACtor® Device P3100Q22CLRP

Description
The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology
Request a Quote Datasheet
Description
The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN SIDACtor® Device - P3100Q22CLRP - Littelfuse, Inc.
Rosemont, IL, United States
QFN SIDACtor® Device
P3100Q22CLRP
QFN SIDACtor® Device P3100Q22CLRP
The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology

The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology

Supplier's Site Datasheet
TVS - TVS - Thyristors - P3100Q22CLRP - 1085470-P3100Q22CLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3100Q22CLRP
1085470-P3100Q22CLRP
TVS - TVS - Thyristors - P3100Q22CLRP 1085470-P3100Q22CLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085470-P3100Q22CLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 2-TDFN Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085470-P3100Q22CLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 45pF
Number of Elements: 1
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: 2-TDFN
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3100Q22CLRP
Thyristor Surge Protection Devices (TSPD) P3100Q22CLRP
Thyristor Surge Protection Devices (TSPD) 275V 500A SIDACtor

Thyristor Surge Protection Devices (TSPD) 275V 500A SIDACtor

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P3100Q22CLRP 1085470-P3100Q22CLRP P3100Q22CLRP
Product Name QFN SIDACtor® Device TVS - TVS - Thyristors - P3100Q22CLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B514SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
SCRs - Single - Modules - P404W - 1234365-P404W - Win Source Electronics
Specs
Thyristor Type SCR
View Details