Littelfuse, Inc. TVS - TVS - Thyristors - P3100ECRP1 P3100ECRP1

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085469-P3100ECRP1 Packaging: Reel - TR Mounting: Through Hole Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: TO-226-2, TO-92-2 (TO-226AC) Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085469-P3100ECRP1 Packaging: Reel - TR Mounting: Through Hole Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: TO-226-2, TO-92-2 (TO-226AC) Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3100ECRP1 - 1085469-P3100ECRP1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3100ECRP1
1085469-P3100ECRP1
TVS - TVS - Thyristors - P3100ECRP1 1085469-P3100ECRP1
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085469-P3100ECRP1 Packaging: Reel - TR Mounting: Through Hole Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: TO-226-2, TO-92-2 (TO-226AC) Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085469-P3100ECRP1
Packaging: Reel - TR
Mounting: Through Hole
Capacitance: 70pF
Number of Elements: 1
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: TO-226-2, TO-92-2 (TO-226AC)
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1085469-P3100ECRP1
Product Name TVS - TVS - Thyristors - P3100ECRP1
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010021F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Infineon Technologies AG
View Details