THYRISTOR 275V 400A TO226-2
SIDACTOR, 275V; No. of Pins:2Pins; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak Off-State Voltage, Vdrm:275V; Product Range:-; Average On State Current:2.2A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P3100ECMCL | 26K7096 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 275V; No. Of Pins Littelfuse |
| Package | TO-92; TO-92-3 |