THYRISTOR 275V 400A TO226-2
SIDACTOR, 275V, TO-92; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P3100ECL | 26K7091 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 275V, To-92; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | TO-92; TO-92-3 |