SIDACTOR, 275V, TO-92, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:80A RoHS Compliant: Yes
THYRISTOR 275V 250A TO226-2
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 26K7089 | P3100EBLRP2 |
| Product Name | Sidactor, 275V, To-92, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| RoHS Compliant | RoHS |