Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P3100EBL

Description
THYRISTOR 275V 250A TO226-2
Description
THYRISTOR 275V 250A TO226-2

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - P3100EBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
P3100EBL
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P3100EBL
THYRISTOR 275V 250A TO226-2

THYRISTOR 275V 250A TO226-2

Supplier's Site
Sidactor, 275V, To-92; Reverse Stand-Off Voltage Vrwm Littelfuse - 26K7086 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 275V, To-92; Reverse Stand-Off Voltage Vrwm Littelfuse
26K7086
Sidactor, 275V, To-92; Reverse Stand-Off Voltage Vrwm Littelfuse 26K7086
SIDACTOR, 275V, TO-92; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:80A; Product Range:- RoHS Compliant: Yes

SIDACTOR, 275V, TO-92; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:80A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P3100EBL 26K7086
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Sidactor, 275V, To-92; Reverse Stand-Off Voltage Vrwm Littelfuse
Package TO-92; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2467462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOIC
View Details
TVS - TVS - Diodes - DS9503P - 869655-DS9503P - Win Source Electronics
Specs
Package 20-PDIP
Tj -40 to 85 C (-40 to 185 F)
View Details
Power TVS Modules - 704-15K36TH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
400 W Transient Voltage Suppressor - P4SMA75AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details