THYRISTOR 275V 150A TO226-2
SIDACTOR, 275V, TO-92; No. of Pins:2Pins; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A; Peak Off-State Voltage, Vdrm:275V; Product Range:-; Filter Terminals:Through Hole RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P3100EALRP2 | 26K7085 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 275V, To-92; No. Of Pins Littelfuse |
| Package | TO-92; TO-92-2 |