Manufacturer: Littelfuse Inc.
Win Source Part Number: 806786-P3100EALRP2
Packaging: Reel
Mounting Style: Through Hole
Capacitance: 35pF
Current - Peak Pulse (10/1000μs): 45A
Number of Elements: 1
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Thyristor Surge Protection Devices (TSPD) 50A 275V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | 806786-P3100EALRP2 | P3100EALRP2 |
| Product Name | TVS - TVS - Thyristors - P3100EALRP2 | Thyristor Surge Protection Devices (TSPD) |
| Package Type | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) |