Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P2703AC P2703AC

Description
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations
Request a Quote Datasheet
Description
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P2703AC - P2703AC - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P2703AC
P2703AC
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P2703AC P2703AC
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations

The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standards UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations

Supplier's Site Datasheet
TVS - TVS - Thyristors - P2703AC - 1234306-P2703AC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2703AC
1234306-P2703AC
TVS - TVS - Thyristors - P2703AC 1234306-P2703AC
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234306-P2703AC Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234306-P2703AC
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Thyristors Thyristors
Product Number P2703AC 1234306-P2703AC
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P2703AC TVS - TVS - Thyristors - P2703AC
Thyristor Type SCR; Thyristor Surge Suppressor; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B533-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details