THYRISTOR 230V 250A TO220-3
SIDACTOR, 230V, TO-220; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:300V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:80A; Peak Off-State Voltage, Vdrm:230V; Product Range:- RoHS Compliant: Yes
THYRISTOR 230V 250A TO220-3
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | P2703ABL | 26K7077 | P2703ABL |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 230V, To-220; No. Of Pins Littelfuse | Thyristors |
| Package | TO-220; TO-220 Modified |