Littelfuse, Inc. TVS - TVS - Thyristors - P2703AALRP P2703AALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085439-P2703AALRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 25pF, 35pF Number of Elements: 3 Voltage - Off State: 230V Voltage - Breakover: 300V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085439-P2703AALRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 25pF, 35pF Number of Elements: 3 Voltage - Off State: 230V Voltage - Breakover: 300V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2703AALRP - 1085439-P2703AALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2703AALRP
1085439-P2703AALRP
TVS - TVS - Thyristors - P2703AALRP 1085439-P2703AALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085439-P2703AALRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 25pF, 35pF Number of Elements: 3 Voltage - Off State: 230V Voltage - Breakover: 300V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085439-P2703AALRP
Packaging: Reel - TR
Mounting: Through Hole
Capacitance: 25pF, 35pF
Number of Elements: 3
Voltage - Off State: 230V
Voltage - Breakover: 300V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2703AALRP
Thyristor Surge Protection Devices (TSPD) P2703AALRP
Thyristor Surge Protection Devices (TSPD) 3Chp 230V 50A

Thyristor Surge Protection Devices (TSPD) 3Chp 230V 50A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085439-P2703AALRP P2703AALRP
Product Name TVS - TVS - Thyristors - P2703AALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B534-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 50RIA100 - 1128995-50RIA100 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details