Littelfuse, Inc. TVS - TVS - Thyristors - P2602SALRP P2602SALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085434-P2602SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 2 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085434-P2602SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 2 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2602SALRP - 1085434-P2602SALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2602SALRP
1085434-P2602SALRP
TVS - TVS - Thyristors - P2602SALRP 1085434-P2602SALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085434-P2602SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 2 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085434-P2602SALRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 25pF
Number of Elements: 2
Voltage - Off State: 220V
Voltage - Breakover: 300V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2602SALRP
Thyristor Surge Protection Devices (TSPD) P2602SALRP
Thyristor Surge Protection Devices (TSPD) 220V 50A DO214 2L SIDACtor Bi

Thyristor Surge Protection Devices (TSPD) 220V 50A DO214 2L SIDACtor Bi

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085434-P2602SALRP P2602SALRP
Product Name TVS - TVS - Thyristors - P2602SALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SD1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Thyristors - 349384 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 150 C (302 F)
View Details