Littelfuse, Inc. TVS - TVS - Thyristors - P2600SCMCLRP P2600SCMCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085432-P2600SCMCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085432-P2600SCMCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2600SCMCLRP - 1085432-P2600SCMCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2600SCMCLRP
1085432-P2600SCMCLRP
TVS - TVS - Thyristors - P2600SCMCLRP 1085432-P2600SCMCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085432-P2600SCMCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085432-P2600SCMCLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 45pF
Number of Elements: 1
Voltage - Off State: 220V
Voltage - Breakover: 300V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2600SCMCLRP
Thyristor Surge Protection Devices (TSPD) P2600SCMCLRP
Thyristor Surge Protection Devices (TSPD) 500A 220V

Thyristor Surge Protection Devices (TSPD) 500A 220V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085432-P2600SCMCLRP P2600SCMCLRP
Product Name TVS - TVS - Thyristors - P2600SCMCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T720N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RS Components, Ltd.
Specs
Package Type Module
Pin Count 7
Standards and Certifications RoHS
View Details