The automotive grade Pxxx0S3G-A series DO-214AB protection thyristors are components designed to protect AC power line located in hostile environments from overvoltage transients. The Pxxx0S3G-A series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces or AC and DC power supplies. These components switching voltage VS are much lower than alternative component. Designed to withstand a 4.0 kV (1.2/50 voltage, 8/20 current) combination wave surge per IEC 61000-4-5 and provide both overcurrent and overvoltage protection for the AC line. High reliability application and automotive grade AEC-Q101 qualified High surge rating 8/20 2000A protection20 High surge SIDACtor designed in a surface mount and compact DO-214AB package Low voltage overshoot Fails short circuit when surged in Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c pass class 1/1A/2 IEC 61000-4-2 ESD 20kV (Air), 30 kV (Contact) UL recognized compound meeting flammability rating V-0 Component properties do not degrade after multiple surge events within its limits Low on-state voltage
| Littelfuse, Inc. | |
|---|---|
| Product Category | Thyristors |
| Product Number | P2600S3GLRP-A |
| Product Name | Automotive Grade 2 kA for High Surge Current Protection in DO-214AB |
| Thyristor Type | SCR; Sidac |