Littelfuse, Inc. TVS - TVS - Thyristors - P2500SCLRP P2500SCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085426-P2500SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 85pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085426-P2500SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 85pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2500SCLRP - 1085426-P2500SCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2500SCLRP
1085426-P2500SCLRP
TVS - TVS - Thyristors - P2500SCLRP 1085426-P2500SCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085426-P2500SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 85pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085426-P2500SCLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 85pF
Number of Elements: 1
Voltage - Off State: 230V
Voltage - Breakover: 290V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2500SCLRP
Thyristor Surge Protection Devices (TSPD) P2500SCLRP
Thyristor Surge Protection Devices (TSPD) 500A 230V

Thyristor Surge Protection Devices (TSPD) 500A 230V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085426-P2500SCLRP P2500SCLRP
Product Name TVS - TVS - Thyristors - P2500SCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
SCRs - T700N22TOF - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers