Littelfuse, Inc. TVS - TVS - Thyristors - P2500SBLRP P2500SBLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085424-P2500SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 95pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085424-P2500SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 95pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2500SBLRP - 1085424-P2500SBLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2500SBLRP
1085424-P2500SBLRP
TVS - TVS - Thyristors - P2500SBLRP 1085424-P2500SBLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085424-P2500SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 95pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085424-P2500SBLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 95pF
Number of Elements: 1
Voltage - Off State: 230V
Voltage - Breakover: 290V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2500SBLRP
Thyristor Surge Protection Devices (TSPD) P2500SBLRP
Thyristor Surge Protection Devices (TSPD) 100A 230V

Thyristor Surge Protection Devices (TSPD) 100A 230V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085424-P2500SBLRP P2500SBLRP
Product Name TVS - TVS - Thyristors - P2500SBLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B652SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Thyristor Module, 1.6Kv, 1.45Ka Rohs Compliant Infineon - 39AH9387 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers