Littelfuse, Inc. TVS - TVS - Thyristors - P2500SALRP P2500SALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085423-P2500SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085423-P2500SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2500SALRP - 1085423-P2500SALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2500SALRP
1085423-P2500SALRP
TVS - TVS - Thyristors - P2500SALRP 1085423-P2500SALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085423-P2500SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085423-P2500SALRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 35pF
Number of Elements: 1
Voltage - Off State: 230V
Voltage - Breakover: 290V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2500SALRP
Thyristor Surge Protection Devices (TSPD) P2500SALRP
Thyristor Surge Protection Devices (TSPD) 50A 230V

Thyristor Surge Protection Devices (TSPD) 50A 230V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085423-P2500SALRP P2500SALRP
Product Name TVS - TVS - Thyristors - P2500SALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842HD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Thyristor, Single Scr, 1.6Kv, 8.12Ka Rohs Compliant Infineon - 68AJ2296 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers