Littelfuse, Inc. Modified TO-220 Balanced Three-chip SIDACtor® Device P2353ABL

Description
The three-chip modified TO-220 SIDACtor® balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse's patented "Y" (US Patent 4,905,119)configurat ion.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias and is a typical value for product. and capacitance is approximately 2x the listed value. Device is designed to meet balance requirements of GTS 8700 and GR 974.
Request a Quote Datasheet
Description
The three-chip modified TO-220 SIDACtor® balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse's patented "Y" (US Patent 4,905,119)configurat ion.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias and is a typical value for product. and capacitance is approximately 2x the listed value. Device is designed to meet balance requirements of GTS 8700 and GR 974.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modified TO-220 Balanced Three-chip SIDACtor® Device - P2353ABL - Littelfuse, Inc.
Rosemont, IL, United States
Modified TO-220 Balanced Three-chip SIDACtor® Device
P2353ABL
Modified TO-220 Balanced Three-chip SIDACtor® Device P2353ABL
The three-chip modified TO-220 SIDACtor® balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse's patented "Y" (US Patent 4,905,119)configurat ion.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias and is a typical value for product. and capacitance is approximately 2x the listed value. Device is designed to meet balance requirements of GTS 8700 and GR 974.

The three-chip modified TO-220 SIDACtor® balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse's patented "Y" (US Patent 4,905,119)configuration.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias and is a typical value for product. and capacitance is approximately 2x the listed value. Device is designed to meet balance requirements of GTS 8700 and GR 974.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P2353ABL - 1085418-P2353ABL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2353ABL
1085418-P2353ABL
TVS - TVS - Thyristors - P2353ABL 1085418-P2353ABL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085418-P2353ABL Packaging: Bulk Mounting: Through Hole Capacitance: 50pF, 75pF Number of Elements: 3 Voltage - Off State: 200V Voltage - Breakover: 270V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085418-P2353ABL
Packaging: Bulk
Mounting: Through Hole
Capacitance: 50pF, 75pF
Number of Elements: 3
Voltage - Off State: 200V
Voltage - Breakover: 270V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2353ABL
Thyristor Surge Protection Devices (TSPD) P2353ABL
Thyristor Surge Protection Devices (TSPD) 3Chp 200V 100A

Thyristor Surge Protection Devices (TSPD) 3Chp 200V 100A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P2353ABL 1085418-P2353ABL P2353ABL
Product Name Modified TO-220 Balanced Three-chip SIDACtor® Device TVS - TVS - Thyristors - P2353ABL Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B562SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details