THYRISTOR 200V 150A TO220-3
SIDACTOR, 200V, TO-220; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:270V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:45A; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P2353AAL | 26K7050 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 200V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | TO-220; TO-220 Modified |