Littelfuse, Inc. TVS - TVS - Thyristors - P2304UCRP P2304UCRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 888331-P2304UCRP Series: SIDACtor® Features: 190V, 380V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 888331-P2304UCRP Series: SIDACtor® Features: 190V, 380V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2304UCRP - 888331-P2304UCRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2304UCRP
888331-P2304UCRP
TVS - TVS - Thyristors - P2304UCRP 888331-P2304UCRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 888331-P2304UCRP Series: SIDACtor® Features: 190V, 380V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 888331-P2304UCRP
Series: SIDACtor®
Features: 190V, 380V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 888331-P2304UCRP
Product Name TVS - TVS - Thyristors - P2304UCRP
Package Type Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1330N22TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 2200 volts
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details