Littelfuse, Inc. TVS - TVS - Thyristors - P2300SDLRP P2300SDLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085416-P2300SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 80pF Number of Elements: 1 Voltage - Off State: 190V Voltage - Breakover: 260V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085416-P2300SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 80pF Number of Elements: 1 Voltage - Off State: 190V Voltage - Breakover: 260V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2300SDLRP - 1085416-P2300SDLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2300SDLRP
1085416-P2300SDLRP
TVS - TVS - Thyristors - P2300SDLRP 1085416-P2300SDLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085416-P2300SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 80pF Number of Elements: 1 Voltage - Off State: 190V Voltage - Breakover: 260V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085416-P2300SDLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 80pF
Number of Elements: 1
Voltage - Off State: 190V
Voltage - Breakover: 260V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 1000A (1kA)
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 200A
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2300SDLRP
Thyristor Surge Protection Devices (TSPD) P2300SDLRP
Thyristor Surge Protection Devices (TSPD) HIGH SURGE 190V 1000A

Thyristor Surge Protection Devices (TSPD) HIGH SURGE 190V 1000A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085416-P2300SDLRP P2300SDLRP
Product Name TVS - TVS - Thyristors - P2300SDLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B682-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details