General DescriptionLittelfus
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234280-P2300SDL
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Silicon Surge Protector, 260V V(BO) Max, 50A, DO-214AA, ROHS COMPLIANT PACKAGE-2 Product overview: P2300SDL from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260V, 50A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 260V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P2300SDL can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | P2300SDL | 1234280-P2300SDL | 300-P2300SDL |
| Product Name | High Surge Current SIDACtor® - DO-214AA | TVS - TVS - Thyristors - P2300SDL | 260V 50A Triac |
| Thyristor Type | SCR; Sidac | Sidac |